DIODES Incorporated Signal Switches, Multiplexers, Decoders PI5C3301CEX

Description
Bus Switch 1 x 1:1 SC-70-5
Datasheet
Description
Bus Switch 1 x 1:1 SC-70-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI5C3301CEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI5C3301CEX
Signal Switches, Multiplexers, Decoders PI5C3301CEX
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI5C3301CEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI5C3301CEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3301CEX
IC BUS SWITCH 1 X 1:1 SC70-5

IC BUS SWITCH 1 X 1:1 SC70-5

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI5C3301CEX PI5C3301CEX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54ACT157WRQMLV - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHCT138D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54LS258B/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers