DIODES Incorporated Analog Switch and Multiplexer IC PI5C32X245BEX

Description
IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI5C32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C32X245BEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI5C32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C32X245BEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C32X245BEX
Analog Switch and Multiplexer IC 743-PI5C32X245BEX
IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI5C32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C32X245BEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI5C32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C32X245BEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C32X245BEX - 061588-PI5C32X245BEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C32X245BEX
061588-PI5C32X245BEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C32X245BEX 061588-PI5C32X245BEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061588-PI5C32X245BEX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-BQSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 061588-PI5C32X245BEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-BQSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C32X245BEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C32X245BEXTR-ND
Signal Switches, Multiplexers, Decoders PI5C32X245BEXTR-ND
Bus Switch 8 x 1:1 40-BQSOP

Bus Switch 8 x 1:1 40-BQSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C32X245BEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C32X245BEX
Logic - Signal Switches, Multiplexers, Decoders PI5C32X245BEX
IC BUS SWITCH 8 X 1:1 40BQSOP

IC BUS SWITCH 8 X 1:1 40BQSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI5C32X245BEX 061588-PI5C32X245BEX PI5C32X245BEXTR-ND PI5C32X245BEX
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C32X245BEX Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Min Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BM - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3311-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers