Manufacturer: Diodes Incorporated
Win Source Part Number: 930475-PI5C3257ZHDEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI5C3257
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI5C3257ZHDEXDITR, PI5C3257ZHDEXDICT, PI5C3257ZHDEXDIDKR
Multiplexer/Demultip
IC MUX/DEMUX 4 X 2:1 16UQFN Product overview: PI5C3257ZHDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3257ZHDEX can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 4 X 2:1 16UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 930475-PI5C3257ZHDEX | 31-PI5C3257ZHDEXTR-ND | 743-PI5C3257ZHDEX | PI5C3257ZHDEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257ZHDEX | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-UQFN (3x3) | 16-UFQFN | Tape & Reel (TR) | |
| Number of Pins | 16 | |||
| Standards and Certifications | RoHS |