IC MUX/DEMUX 4 X 2:1 16SOIC Product overview: PI5C3257WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3257WEX can be used for catalog matching and distributor lookup.
Multiplexer/Demultip
Manufacturer: Diodes Incorporated
Win Source Part Number: 348106-PI5C3257WEX
Type: Multiplexer/Demultip
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): QS3257S1G; PI5C3257WX; PI5C3257WEX; PI5C3257W;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 4 X 2:1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-PI5C3257WEX | PI5C3257WEX-ND | 348106-PI5C3257WEX | PI5C3257WEX |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257WEX | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |