DIODES Incorporated Signal Switches, Multiplexers, Decoders PI5C3257Q

Description
Multiplexer/Demultip lexer 4 x 2:1 16-QSOP
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 4 x 2:1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI5C3257Q-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3257Q-ND
Signal Switches, Multiplexers, Decoders PI5C3257Q-ND
Multiplexer/Demultip lexer 4 x 2:1 16-QSOP

Multiplexer/Demultiplexer 4 x 2:1 16-QSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257Q - 814201-PI5C3257Q - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257Q
814201-PI5C3257Q
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257Q 814201-PI5C3257Q
Manufacturer: Diodes Incorporated Win Source Part Number: 814201-PI5C3257Q Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: 3257

Manufacturer: Diodes Incorporated
Win Source Part Number: 814201-PI5C3257Q
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: 3257

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3257Q
Analog Switch and Multiplexer IC 743-PI5C3257Q
IC MUX/DEMUX 4 X 2:1 16QSOP Product overview: PI5C3257Q from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3257Q can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 4 X 2:1 16QSOP Product overview: PI5C3257Q from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3257Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3257Q - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3257Q
Logic - Signal Switches, Multiplexers, Decoders PI5C3257Q
IC MUX/DEMUX 4 X 2:1 16QSOP

IC MUX/DEMUX 4 X 2:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5C3257Q-ND 814201-PI5C3257Q 743-PI5C3257Q PI5C3257Q
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257Q Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data