DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QEX PI5C3253QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093466-PI5C3253QEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093466-PI5C3253QEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QEX - 093466-PI5C3253QEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QEX
093466-PI5C3253QEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QEX 093466-PI5C3253QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 093466-PI5C3253QEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 093466-PI5C3253QEX
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3253QEX
Analog Switch and Multiplexer IC 743-PI5C3253QEX
IC MUX/DEMUX 2 X 4:1 16QSOP Product overview: PI5C3253QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253QEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 2 X 4:1 16QSOP Product overview: PI5C3253QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253QEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3253QEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3253QEXDIDKR-ND
Signal Switches, Multiplexers, Decoders PI5C3253QEXDIDKR-ND
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP

Multiplexer/Demultiplexer 2 x 4:1 16-QSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3253QEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3253QEXDICT-ND
Signal Switches, Multiplexers, Decoders PI5C3253QEXDICT-ND
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP

Multiplexer/Demultiplexer 2 x 4:1 16-QSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3253QEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3253QEXDITR-ND
Signal Switches, Multiplexers, Decoders PI5C3253QEXDITR-ND
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP

Multiplexer/Demultiplexer 2 x 4:1 16-QSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3253QEX
Logic - Signal Switches, Multiplexers, Decoders PI5C3253QEX
IC MUX/DEMUX 2 X 4:1 16QSOP

IC MUX/DEMUX 2 X 4:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 093466-PI5C3253QEX 743-PI5C3253QEX PI5C3253QEXDIDKR-ND PI5C3253QEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QEX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; QSOP; 16-QSOP Tape & Reel (TR) SSOP; "16-SSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-channel analog multiplexer/demultiplexer - 74HC4051PW/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers