DIODES Incorporated Analog Switch and Multiplexer IC PI5C3253QE

Description
IC MUX/DEMUX 2 X 4:1 16QSOP Product overview: PI5C3253QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253QE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX/DEMUX 2 X 4:1 16QSOP Product overview: PI5C3253QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253QE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3253QE
Analog Switch and Multiplexer IC 743-PI5C3253QE
IC MUX/DEMUX 2 X 4:1 16QSOP Product overview: PI5C3253QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253QE can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 2 X 4:1 16QSOP Product overview: PI5C3253QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3253QE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3253QE-ND
Signal Switches, Multiplexers, Decoders PI5C3253QE-ND
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP

Multiplexer/Demultiplexer 2 x 4:1 16-QSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QE - 121757-PI5C3253QE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QE
121757-PI5C3253QE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QE 121757-PI5C3253QE
Manufacturer: Diodes Incorporated Win Source Part Number: 121757-PI5C3253QE Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 121757-PI5C3253QE
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3253QE
Logic - Signal Switches, Multiplexers, Decoders PI5C3253QE
IC MUX/DEMUX 2 X 4:1 16QSOP

IC MUX/DEMUX 2 X 4:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI5C3253QE PI5C3253QE-ND 121757-PI5C3253QE PI5C3253QE
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253QE Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Min Operating Current 1.00E-4 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BE - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
8 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC257PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details