DIODES Incorporated Signal Switches, Multiplexers, Decoders PI5C3253LE

Description
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI5C3253LE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3253LE-ND
Signal Switches, Multiplexers, Decoders PI5C3253LE-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3253LE
Analog Switch and Multiplexer IC 743-PI5C3253LE
IC MUX/DEMUX 2 X 4:1 16TSSOP Product overview: PI5C3253LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253LE can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 2 X 4:1 16TSSOP Product overview: PI5C3253LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3253LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253LE - 139081-PI5C3253LE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253LE
139081-PI5C3253LE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253LE 139081-PI5C3253LE
Manufacturer: Diodes Incorporated Win Source Part Number: 139081-PI5C3253LE Packaging: Tube/Rail Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 139081-PI5C3253LE
Packaging: Tube/Rail
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3253LE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3253LE
Logic - Signal Switches, Multiplexers, Decoders PI5C3253LE
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5C3253LE-ND 743-PI5C3253LE 139081-PI5C3253LE PI5C3253LE
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3253LE Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "16-TSSOP Tube SSOP; SOP; TSSOP; 16-TSSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921442P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual TSSOP Analog Switch and Multiplexer IC - 747-74LVC1G3157GW-Q10H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
5 suppliers