DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3245QE

Description
IC BUS SWITCH 8 X 1:1 20QSOP
Datasheet
Description
IC BUS SWITCH 8 X 1:1 20QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI5C3245QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI5C3245QE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3245QE
IC BUS SWITCH 8 X 1:1 20QSOP

IC BUS SWITCH 8 X 1:1 20QSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI5C3245QE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI5C3245QE
Signal Switches, Multiplexers, Decoders PI5C3245QE
Bus Switch 8 x 1:1 20-QSOP

Bus Switch 8 x 1:1 20-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI5C3245QE PI5C3245QE
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F258AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 3 to 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHCT257PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers