DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3244S

Description
IC BUS SWITCH 4 X 1:1 20SOIC
Datasheet
Description
IC BUS SWITCH 4 X 1:1 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI5C3244S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI5C3244S
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3244S
IC BUS SWITCH 4 X 1:1 20SOIC

IC BUS SWITCH 4 X 1:1 20SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI5C3244S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI5C3244S
Signal Switches, Multiplexers, Decoders PI5C3244S
Bus Switch 4 x 1:1 20-SOIC

Bus Switch 4 x 1:1 20-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI5C3244S PI5C3244S
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16212DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Quad 2-input multiplexer - 74AHC157BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Package Type SOT763-1
View Details
4 suppliers