DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3244LE PI5C3244LE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791814-PI5C3244LE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PI5C3244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): QS3244PA; QS3244PA8; QS3244PAG; QS3244PAG8; Introduction Date: August 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 74
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791814-PI5C3244LE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PI5C3244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): QS3244PA; QS3244PA8; QS3244PAG; QS3244PAG8; Introduction Date: August 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3244LE - 791814-PI5C3244LE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3244LE
791814-PI5C3244LE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3244LE 791814-PI5C3244LE
Manufacturer: Diodes Incorporated Win Source Part Number: 791814-PI5C3244LE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PI5C3244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): QS3244PA; QS3244PA8; QS3244PAG; QS3244PAG8; Introduction Date: August 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 74

Manufacturer: Diodes Incorporated
Win Source Part Number: 791814-PI5C3244LE
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: PI5C3244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): QS3244PA; QS3244PA8; QS3244PAG; QS3244PAG8;
Introduction Date: August 19, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 74

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3244LE
Analog Switch and Multiplexer IC 743-PI5C3244LE
IC BUS SWITCH 4 X 1:1 20TSSOP Product overview: PI5C3244LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3244LE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 4 X 1:1 20TSSOP Product overview: PI5C3244LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3244LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3244LE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3244LE-ND
Signal Switches, Multiplexers, Decoders PI5C3244LE-ND
Bus Switch 4 x 1:1 20-TSSOP

Bus Switch 4 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3244LE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3244LE
Logic - Signal Switches, Multiplexers, Decoders PI5C3244LE
IC BUS SWITCH 4 X 1:1 20TSSOP

IC BUS SWITCH 4 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 791814-PI5C3244LE 743-PI5C3244LE PI5C3244LE-ND PI5C3244LE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3244LE Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data