DIODES Incorporated Signal Switches, Multiplexers, Decoders PI5C3126QE

Description
Bus Switch 1 x 1:1 16-QSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI5C3126QEDI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3126QEDI-ND
Signal Switches, Multiplexers, Decoders PI5C3126QEDI-ND
Bus Switch 1 x 1:1 16-QSOP

Bus Switch 1 x 1:1 16-QSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3126QE - 026732-PI5C3126QE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3126QE
026732-PI5C3126QE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3126QE 026732-PI5C3126QE
Manufacturer: Diodes Incorporated Win Source Part Number: 026732-PI5C3126QE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026732-PI5C3126QE
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3126QE
Analog Switch and Multiplexer IC 743-PI5C3126QE
IC BUS SWITCH 1 X 1:1 16QSOP Product overview: PI5C3126QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3126QE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 16QSOP Product overview: PI5C3126QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3126QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3126QE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3126QE
Logic - Signal Switches, Multiplexers, Decoders PI5C3126QE
IC BUS SWITCH 1 X 1:1 16QSOP

IC BUS SWITCH 1 X 1:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5C3126QEDI-ND 026732-PI5C3126QE 743-PI5C3126QE PI5C3126QE
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3126QE Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP SOP; QSOP; 16-QSOP Tube
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data