Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008805-PI5C3126LEX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Resistance: 22 Ω
Number of Pins: 14
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Propagation Delay: 250 ps
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008805-PI5C3126LEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI5C3126LEX |