Bus Switch 1 x 1:1 14-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087989-PI5C3126LE
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 1 X 1:1 14TSSOP Product overview: PI5C3126LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3126LE can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5C3126LE-ND | 1087989-PI5C3126LE | 743-PI5C3126LE | PI5C3126LE |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3126LE | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |