IC 20-BIT BUS SWITCH 48-BQSOP Product overview: PI5C16861B from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C16861B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 045784-PI5C16861B
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BQSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC BUS SWITCH 10 X 1:1 48BQSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-PI5C16861B | 045784-PI5C16861B | PI5C16861B |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C16861B | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |