Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI5C16244AEX PI5C16244AEX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998373-PI5C16244AEX Mounting: SMD (SMT) Operating Supply Voltage: 5 V High Level Output Current: -120 mA Low Level Output Current: 120 mA Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998373-PI5C16244AEX Mounting: SMD (SMT) Operating Supply Voltage: 5 V High Level Output Current: -120 mA Low Level Output Current: 120 mA Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI5C16244AEX - 998373-PI5C16244AEX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI5C16244AEX
998373-PI5C16244AEX
OEM Parts - OEM Parts (O - R) - PI5C16244AEX 998373-PI5C16244AEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998373-PI5C16244AEX Mounting: SMD (SMT) Operating Supply Voltage: 5 V High Level Output Current: -120 mA Low Level Output Current: 120 mA Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998373-PI5C16244AEX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 998373-PI5C16244AEX
Product Name OEM Parts - OEM Parts (O - R) - PI5C16244AEX
Unlock Full Specs
to access all available technical data