DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C16210BE PI5C16210BE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791813-PI5C16210BE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PI5C16210 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-BQSOP Alternative Parts (Cross-Reference): 74CBT16210DGVRE4; 74CBT16210CDGVRE4; 74CBT16210CDGVRG4; 74CBT16210DGVRG4; Introduction Date: November 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791813-PI5C16210BE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PI5C16210 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-BQSOP Alternative Parts (Cross-Reference): 74CBT16210DGVRE4; 74CBT16210CDGVRE4; 74CBT16210CDGVRG4; 74CBT16210DGVRG4; Introduction Date: November 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C16210BE - 791813-PI5C16210BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C16210BE
791813-PI5C16210BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C16210BE 791813-PI5C16210BE
Manufacturer: Diodes Incorporated Win Source Part Number: 791813-PI5C16210BE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PI5C16210 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-BQSOP Alternative Parts (Cross-Reference): 74CBT16210DGVRE4; 74CBT16210CDGVRE4; 74CBT16210CDGVRG4; 74CBT16210DGVRG4; Introduction Date: November 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791813-PI5C16210BE
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-FSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: PI5C16210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-BQSOP
Alternative Parts (Cross-Reference): 74CBT16210DGVRE4; 74CBT16210CDGVRE4; 74CBT16210CDGVRG4; 74CBT16210DGVRG4;
Introduction Date: November 04, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C16210BE
Analog Switch and Multiplexer IC 743-PI5C16210BE
IC BUS SWITCH 10 X 1:1 48BQSOP Product overview: PI5C16210BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C16210BE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10 X 1:1 48BQSOP Product overview: PI5C16210BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C16210BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI5C16210BE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C16210BE-ND
Signal Switches, Multiplexers, Decoders PI5C16210BE-ND
Bus Switch 10 x 1:1 48-BQSOP

Bus Switch 10 x 1:1 48-BQSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C16210BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C16210BE
Logic - Signal Switches, Multiplexers, Decoders PI5C16210BE
IC BUS SWITCH 10 X 1:1 48BQSOP

IC BUS SWITCH 10 X 1:1 48BQSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 791813-PI5C16210BE 743-PI5C16210BE PI5C16210BE-ND PI5C16210BE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C16210BE Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Analog Switch and Multiplexer IC - 743-74HC237DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers