IC SW SPST-NOX1 900MOHM SOT23-5 Product overview: PI5A4626TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4626TEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061577-PI5A4626TEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 40pC
Crosstalk: -57dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 83pF, 83pF
Max Leakage Current (IS off): 4nA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 1:1 900mOhm SOT-23-5
1 Circuit IC Switch 1:1 900mOhm SOT-23-5
IC SWITCH SPST SOT23-5
IC SWITCH SPST SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A4626TEX | 061577-PI5A4626TEX | PI5A4626TEX-ND | PI5A4626TEX | PI5A4626TEX | PI5A4626TEX |
| Product Name | 900MOHM SOT23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4626TEX | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 0.0300 ohms | 0.9000 ohms | 0.9000 ohms | 0.0300 ohms | 0.9000 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |