DIODES Incorporated 900MOHM SOT23 Analog Switch and Multiplexer IC PI5A4624TEX

Description
IC SWITCH SPDTX1 900MOHM SOT23-6 Product overview: PI5A4624TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4624TEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDTX1 900MOHM SOT23-6 Product overview: PI5A4624TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4624TEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900MOHM SOT23 Analog Switch and Multiplexer IC
747-PI5A4624TEX
900MOHM SOT23 Analog Switch and Multiplexer IC 747-PI5A4624TEX
IC SWITCH SPDTX1 900MOHM SOT23-6 Product overview: PI5A4624TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4624TEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX1 900MOHM SOT23-6 Product overview: PI5A4624TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4624TEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A4624TEX-ND
Analog Switches, Multiplexers, Demultiplexers PI5A4624TEX-ND
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX - 061576-PI5A4624TEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX
061576-PI5A4624TEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX 061576-PI5A4624TEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061576-PI5A4624TEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 40pC Crosstalk: -57dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 42pF, 83pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): ADG719BRTZ-REEL7; PI5A4625TEX; PI5A124TX; PI5A4624TEX; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061576-PI5A4624TEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 40pC
Crosstalk: -57dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 42pF, 83pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): ADG719BRTZ-REEL7; PI5A4625TEX; PI5A124TX; PI5A4624TEX;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A4624TEX
Analog Switches, Multiplexers, Demultiplexers PI5A4624TEX
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4624TEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4624TEX
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4624TEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4624TEX
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI5A4624TEX PI5A4624TEX-ND 061576-PI5A4624TEX PI5A4624TEX PI5A4624TEX PI5A4624TEX
Product Name 900MOHM SOT23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4624TEX Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0300 ohms 0.9000 ohms 0.9000 ohms 0.0300 ohms 0.9000 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6
Configuration 2x1
Unlock Full Specs
to access all available technical data

Similar Products

135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Multiplexer & Demultiplexer ICs - 1913739 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type μmax
Number of Pins 8
View Details