IC SWITCH SPDT X 1 11OHM SC70-6 Product overview: PI5A4599BCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 11OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4599BCEX can be used for catalog matching and distributor lookup.
IC SWITCH SPDT X 1 11OHM SC70-6
IC SWITCH SPDT X 1 11OHM SC70-6
1 Circuit IC Switch 2:1 11Ohm SC-70-6
IC ANALOG SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 11Ohm SC-70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A4599BCEX | 31-PI5A4599BCEXCT-ND | PI5A4599BCEX | PI5A4599BCEX |
| Product Name | 11OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 6 volts | 1.6 to 6 volts | ||
| Ron | 0.1500 ohms | 11 ohms | 0.1500 ohms | 11 ohms |
| Bandwidth | 350 MHz | 350 MHz | 350 MHz | 350 MHz |
| Power Dissipation | 180 milliwatts |