Manufacturer: Diodes Incorporated
Win Source Part Number: 1087986-PI5A4599ATEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Charge Injection: 1.5pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 10ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 1 8OHM SOT23-6 Product overview: PI5A4599ATEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4599ATEX can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 8Ohm SOT-23-6
IC SWITCH SPDT SOT23-6
1 Circuit IC Switch 2:1 8Ohm SOT-23-6
IC SWITCH SPDT SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1087986-PI5A4599ATEX | 747-PI5A4599ATEX | PI5A4599ATEX-ND | PI5A4599ATEX | PI5A4599ATEX | PI5A4599ATEX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ATEX | 8OHM SOT23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 |