1 Circuit IC Switch 2:1 8Ohm SOT-363-6 (SC-70)
IC ANALOG SWITCH SPDT SC70-6 Product overview: PI5A4599ACEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4599ACEX can be used for catalog matching and distributor lookup.
IC ANALOG SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 8Ohm SOT-363-6 (SC-70)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A4599ACEX-ND | 747-PI5A4599ACEX | PI5A4599ACEX | PI5A4599ACEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | |||
| Ron | 8 ohms | 1.00E-4 ohms | 0.1000 ohms | 8 ohms |
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz |
| tON | 15 ns |