IC SWITCH SPST-NOX1 10OHM SC70-5 Product overview: PI5A4596ACEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4596ACEX can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 10Ohm SC-70-5
IC ANALOG SWITCH SPST NO SC70-5
1 Circuit IC Switch 1:1 10Ohm SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A4596ACEX | PI5A4596ACEX-ND | PI5A4596ACEX | PI5A4596ACEX |
| Product Name | 10OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |
| Configuration | 1:1 |