Manufacturer: Diodes Incorporated
Win Source Part Number: 111851-PI5A4213GAEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP3T
-3db Bandwidth: 30MHz
Charge Injection: 35pC
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2 Ohm
Case / Package: 12-CSP (2.0x1.5)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 15ns, 12ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 80nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 3:1 2Ohm 12-CSP (2.0x1.5)
IC SWITCH SP3T X 2 2OHM 12CSP Product overview: PI5A4213GAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4213GAEX can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 3:1 2Ohm 12-CSP (2.0x1.5)
IC SWITCH DUAL SP3T 12CSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 111851-PI5A4213GAEX | PI5A4213GAEXTR-ND | 747-PI5A4213GAEX | PI5A4213GAEX | PI5A4213GAEX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4213GAEX | Analog Switches, Multiplexers, Demultiplexers | 2OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | CSP; 12-CSP (2.0x1.5) | 12-WFBGA, WLCSP | Tape & Reel (TR) | CSP; 12-WFBGA, WLCSP |