DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX PI5A4158ZAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889189-PI5A4158ZAEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 12-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: PI5A4158 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (3x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889189-PI5A4158ZAEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 12-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: PI5A4158 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (3x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX - 889189-PI5A4158ZAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX
889189-PI5A4158ZAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX 889189-PI5A4158ZAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889189-PI5A4158ZAEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 12-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: PI5A4158 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (3x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889189-PI5A4158ZAEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 12-WFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI5A4158
Categories: Integrated Circuits (ICs)
Case / Package: 12-TDFN (3x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.2OHM Analog Switch and Multiplexer IC
747-PI5A4158ZAEX
1.2OHM Analog Switch and Multiplexer IC 747-PI5A4158ZAEX
IC SWITCH SPDT X 2 1.2OHM 12TDFN Product overview: PI5A4158ZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4158ZAEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 1.2OHM 12TDFN Product overview: PI5A4158ZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4158ZAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A4158ZAEX-ND
Analog Switches, Multiplexers, Demultiplexers PI5A4158ZAEX-ND
2 Circuit IC Switch 2:1 1.2Ohm 12-TDFN (3x1)

2 Circuit IC Switch 2:1 1.2Ohm 12-TDFN (3x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A4158ZAEX
Analog Switches, Multiplexers, Demultiplexers PI5A4158ZAEX
2 Circuit IC Switch 2:1 1.2Ohm 12-TDFN (3x1)

2 Circuit IC Switch 2:1 1.2Ohm 12-TDFN (3x1)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4158ZAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4158ZAEX
IC SWITCH DUAL SPDT 12TDFN

IC SWITCH DUAL SPDT 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 889189-PI5A4158ZAEX 747-PI5A4158ZAEX PI5A4158ZAEX-ND PI5A4158ZAEX PI5A4158ZAEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4158ZAEX 1.2OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 12-TDFN (3x1) Tape & Reel (TR) 12-WFDFN 12-WFDFN
Standards and Certifications RoHS RoHS
Ron 0.0100 ohms 1.2 ohms 1.2 ohms 0.0100 ohms
Bandwidth 150 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switch and Multiplexer IC - 743-74HCT138D-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers