1 Circuit IC Switch 2:1 1.2Ohm 6-UDFN (1x1)
IC SWITCH SPDT X 1 1.2OHM 6UDFN Product overview: PI5A4157ZUEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157ZUEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 889188-PI5A4157ZUEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SWITCH SPDT 0.8 OHM 6-UDFN
1 Circuit IC Switch 2:1 1.2Ohm 6-UDFN (1x1)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A4157ZUEX-ND | 747-PI5A4157ZUEX | 889188-PI5A4157ZUEX | PI5A4157ZUEX | PI5A4157ZUEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 1.2OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157ZUEX | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Ron | 1.2 ohms | 0.0100 ohms | 0.0100 ohms | 1.2 ohms | |
| Bandwidth | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| tON | 18 ns |