IC SWITCH SPDTX1 1.2OHM SOT23-6 Product overview: PI5A4157TAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157TAEX can be used for catalog matching and distributor lookup.
IC SWITCH SPDTX1 1.2OHM SOT23-6
IC SWITCH SPDTX1 1.2OHM SOT23-6
1 Circuit IC Switch 2:1 1.2Ohm SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 930472-PI5A4157TAEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI5A4157
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1 Circuit IC Switch 2:1 1.2Ohm SOT-23-6
IC SWITCH SPDT 0.8 OHM 6-SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A4157TAEX | 31-PI5A4157TAEXDKR-ND | 930472-PI5A4157TAEX | PI5A4157TAEX | PI5A4157TAEX |
| Product Name | 1.2OHM SOT23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157TAEX | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Ron | 0.0100 ohms | 1.2 ohms | 1.2 ohms | 0.0100 ohms | |
| Bandwidth | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Power Dissipation | 250 milliwatts |