IC SWITCH SPDTX1 1.2OHM SOT363-6 Product overview: PI5A4157CEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157CEX can be used for catalog matching and distributor lookup.
IC SWITCH SPDTX1 1.2OHM SOT363-6
1 Circuit IC Switch 2:1 1.2Ohm SOT-363-6 (SC-70)
IC SWITCH SPDTX1 1.2OHM SOT363-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 889187-PI5A4157CEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI5A4157
Categories: Integrated Circuits (ICs)
Case / Package: SOT-363-6 (SC-70)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SWITCH SINGLE SPDT SC70-6
1 Circuit IC Switch 2:1 1.2Ohm SOT-363-6 (SC-70)
IC SWITCH SINGLE SPDT SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A4157CEX | 31-PI5A4157CEXCT-ND | 889187-PI5A4157CEX | PI5A4157CEX | PI5A4157CEX | PI5A4157CEX |
| Product Name | 1.2OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Ron | 0.0100 ohms | 1.2 ohms | 0.0100 ohms | 1.2 ohms | 1.2 ohms | |
| Bandwidth | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Power Dissipation | 200 milliwatts |