DIODES Incorporated 1.2OHM Analog Switch and Multiplexer IC PI5A4157CEX-1516

Description
IC SWITCH SPDTX1 1.2OHM SOT363-6 Product overview: PI5A4157CEX-1516 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157CEX-1516 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDTX1 1.2OHM SOT363-6 Product overview: PI5A4157CEX-1516 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157CEX-1516 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2OHM Analog Switch and Multiplexer IC
747-PI5A4157CEX-1516
1.2OHM Analog Switch and Multiplexer IC 747-PI5A4157CEX-1516
IC SWITCH SPDTX1 1.2OHM SOT363-6 Product overview: PI5A4157CEX-1516 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157CEX-1516 can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX1 1.2OHM SOT363-6 Product overview: PI5A4157CEX-1516 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4157CEX-1516 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX-1516 - 930471-PI5A4157CEX-1516 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX-1516
930471-PI5A4157CEX-1516
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX-1516 930471-PI5A4157CEX-1516
Manufacturer: Diodes Incorporated Win Source Part Number: 930471-PI5A4157CEX-1 516 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: PI5A4157 Categories: Integrated Circuits (ICs) Case / Package: SOT-363-6 (SC-70) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930471-PI5A4157CEX-1516
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI5A4157
Categories: Integrated Circuits (ICs)
Case / Package: SOT-363-6 (SC-70)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX-1516 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4157CEX-1516
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4157CEX-1516
IC SWITCH SPDT 0.8 OHM 6-SOT363

IC SWITCH SPDT 0.8 OHM 6-SOT363

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX-1516 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A4157CEX-1516
Analog Switches, Multiplexers, Demultiplexers PI5A4157CEX-1516
1 Circuit IC Switch 2:1 1.2Ohm SOT-363-6 (SC-70)

1 Circuit IC Switch 2:1 1.2Ohm SOT-363-6 (SC-70)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI5A4157CEX-1516 930471-PI5A4157CEX-1516 PI5A4157CEX-1516 PI5A4157CEX-1516
Product Name 1.2OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4157CEX-1516 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data