4 Circuit IC Switch 1:1 18Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 18Ohm 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A393AW-ND | PI5A393AW | PI5A393AW | PI5A393AW |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 18 ohms | 0.4000 ohms | 18 ohms | 18 ohms |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz |