4 Circuit IC Switch 1:1 18Ohm 16-QSOP
IC SWITCH SPST-NOX4 18OHM 16QSOP Product overview: PI5A392AQEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A392AQEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 140125-PI5A392AQEX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Charge Injection: 5pC
Crosstalk: -72dB @ 30MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 18 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 20ns, 10ns
Channel Capacitance(CS off, CD off): 13pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Analog Switch Quad SPST 16-Pin QSOP T/R
4 Circuit IC Switch 1:1 18Ohm 16-QSOP
IC SWITCH QUAD SPST 16QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A392AQEXDITR-ND | 747-PI5A392AQEX | 140125-PI5A392AQEX | 233-PI5A392AQEX | PI5A392AQEX | PI5A392AQEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 18OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A392AQEX | Analog Switch Quad SPST 16-Pin QSOP T/R | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 3.3 volts | ||
| Ron | 18 ohms | 0.4000 ohms | 4.00E-4 ohms | 18 ohms | 0.4000 ohms | |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |