4 Circuit IC Switch 1:1 18Ohm 16-QSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 791812-PI5A392AQE
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Charge Injection: 5pC
Crosstalk: -72dB @ 30MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Channel Capacitance (CS(off), CD(off)): 13pF
Family Name: PI5A392A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
On-State Resistance (Maximum): 18 Ohm
Switch Time (Ton, Toff) (Maximum): 20ns, 10ns
Current - Leakage (IS(off)) (Maximum): 30nA
Alternative Parts (Cross-Reference): ADG712BRU; ADG712BRUZ-REEL7; DG2042DQ; MAX4652EUE+T;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC SWITCH SPST-NOX4 18OHM 16QSOP Product overview: PI5A392AQE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A392AQE can be used for catalog matching and distributor lookup.
Analog Switch Quad SPST 16-Pin QSOP
4 Circuit IC Switch 1:1 18Ohm 16-QSOP
IC SWITCH QUAD SPST 16QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A392AQEDI-ND | 791812-PI5A392AQE | 747-PI5A392AQE | 233-PI5A392AQE | PI5A392AQE | PI5A392AQE |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A392AQE | 18OHM Analog Switch and Multiplexer IC | Analog Switch Quad SPST 16-Pin QSOP | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 3.3 volts | ||
| Ron | 18 ohms | 0.4000 ohms | 4.00E-4 ohms | 18 ohms | 0.4000 ohms | |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |