Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084771-PI5A391AWEX
Mounting: SMD (SMT)
Resistance: 28 Ω
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 40 ns
Max Supply Current: 100 nA
Turn-Off Delay Time: 20 ns
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084771-PI5A391AWEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI5A391AWEX |