The PI5A391A is a quad single-pole single-throw (SPST), normally closed analog switch designed for low-voltage, single-supply operation, with a supply voltage range of +2V to +6V. It features a low on-resistance of 6 ohms typical at 5V, ensuring minimal distortion and error voltages. The device exhibits excellent on-resistance matching between channels at 0.4 ohms typical and maintains flatness of 2 ohms typical across the signal range. This switch is characterized by low charge injection (4 pC typical), which reduces step errors and noise during operation. It has a fast switching speed with a turn-on time of 10 ns typical and very low crosstalk of -72 dB at 30 MHz. The bandwidth exceeds 200 MHz, making it suitable for high-speed applications. The PI5A391A can handle high current channels of over 100 mA and is compatible with TTL/CMOS logic levels, while consuming low power (0.5 µW typical). The device is suitable for various applications, including audio and video switching, battery-powered communication systems, and portable instrumentation. It is available in a 16-pin narrow-body SOIC package and operates over an industrial temperature range of -40°C to +85°C.
4 Circuit IC Switch 1:1 18Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 18Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A391AW-ND | PI5A391AW | PI5A391AW | PI5A391AW |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 18 ohms | 0.4000 ohms | 18 ohms | 18 ohms |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz |