Manufacturer: Diodes Incorporated
Win Source Part Number: 1087984-PI5A319AW
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Charge Injection: 3pC
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 18 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 20ns, 10ns
Channel Capacitance(CS off, CD off): 13pF, 45pF
Max Leakage Current (IS off): 80nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 18Ohm 8-SOIC
IC SWITCH SPDT X 1 18OHM 8SOIC Product overview: PI5A319AW from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A319AW can be used for catalog matching and distributor lookup.
IC SWITCH SPDT 8SOIC
IC SWITCH SPDT 8SOIC
1 Circuit IC Switch 2:1 18Ohm 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1087984-PI5A319AW | PI5A319AW-ND | 747-PI5A319AW | PI5A319AW | PI5A319AW | PI5A319AW |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A319AW | Analog Switches, Multiplexers, Demultiplexers | 18OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC | Bag | SOIC; 8-SOIC (0.154\", 3.90mm Width) |