IC SW SPST-NCX1 1.2OHM SC70-5 Product overview: PI5A3167CCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3167CCEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 807774-PI5A3167CCEX
Packaging: Reel
Mounting Style: Surface Mount
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 200MHz
Charge Injection: 35pC
Channel Capacitance (CS(off), CD(off)): 3.5pF
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.65V ~ 5.5V
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
On-State Resistance (Maximum): 1.2Ohm
Switch Time (Ton, Toff) (Maximum): 6ns, 7.5ns
Current - Leakage (IS(off)) (Maximum): 20nA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
1 Circuit IC Switch 1:1 1.2Ohm SC-70-5
1 Circuit IC Switch 1:1 1.2Ohm SC-70-5
1 Circuit IC Switch 1:1 1.2Ohm SC-70-5
1 Circuit IC Switch 1:1 1.2Ohm SC-70-5
IC SWITCH CMOS SPST SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A3167CCEX | 807774-PI5A3167CCEX | PI5A3167CCEXDITR-ND | PI5A3167CCEX | PI5A3167CCEX |
| Product Name | 1.2OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3167CCEX | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |