DIODES Incorporated 13OHM Analog Switch and Multiplexer IC PI5A3157ZAEX

Description
IC SWITCH SPDT X 1 13OHM 6TDFN Product overview: PI5A3157ZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157ZAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 1 13OHM 6TDFN Product overview: PI5A3157ZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157ZAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13OHM Analog Switch and Multiplexer IC - 747-PI5A3157ZAEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13OHM Analog Switch and Multiplexer IC
747-PI5A3157ZAEX
13OHM Analog Switch and Multiplexer IC 747-PI5A3157ZAEX
IC SWITCH SPDT X 1 13OHM 6TDFN Product overview: PI5A3157ZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157ZAEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 1 13OHM 6TDFN Product overview: PI5A3157ZAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157ZAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157ZAEX - 106997-PI5A3157ZAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157ZAEX
106997-PI5A3157ZAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157ZAEX 106997-PI5A3157ZAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 106997-PI5A3157ZAEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13 Ohm Case / Package: 6-TDFN (1.0x1.5) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 2.3pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106997-PI5A3157ZAEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Case / Package: 6-TDFN (1.0x1.5)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 2.3pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A3157ZAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A3157ZAEX
Analog Switches, Multiplexers, Demultiplexers PI5A3157ZAEX
1 Circuit IC Switch 2:1 13Ohm 6-TDFN (1.5x1)

1 Circuit IC Switch 2:1 13Ohm 6-TDFN (1.5x1)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157ZAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A3157ZAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A3157ZAEX
IC SWITCH SPDT 6TDFN

IC SWITCH SPDT 6TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI5A3157ZAEX 106997-PI5A3157ZAEX PI5A3157ZAEX PI5A3157ZAEX
Product Name 13OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157ZAEX Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.1500 ohms 13 ohms 0.1500 ohms
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

10 Ohm single-pole double-throw analog switch - 74LVC1G3157GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
8 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157IDBVRVS - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR - 908035-74ACT11139PWR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
Multiplexer & Demultiplexer ICs - 1923100 - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details