1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
IC SWITCH SPDTX1 13OHM SOT363-6 Product overview: PI5A3157CEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157CEX can be used for catalog matching and distributor lookup.
13Ω 1 SPDT(SPDT) SOT-363-6 Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
IC ANLG SW/MUX/DEMUX SPDT SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A3157CEXTR-ND | 747-PI5A3157CEX | PI5A3157CEX | PI5A3157CEX | PI5A3157CEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 13OHM Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 13 ohms | 0.1500 ohms | 13 ohms | 13 ohms | 0.1500 ohms |
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz | |
| tON | 5.2 ns | 5.2 ns |