IC SWITCH SPDT X 1 13OHM 6UDFN Product overview: PI5A3157BZUEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157BZUEX can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 13Ohm 6-UDFN (1x1)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087983-PI5A3157BZUE
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 2.3pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SWITCH CMOS SPDT UDFN-6
IC SWITCH CMOS SPDT UDFN-6
1 Circuit IC Switch 2:1 13Ohm 6-UDFN (1x1)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A3157BZUEX | PI5A3157BZUEX-ND | 1087983-PI5A3157BZUEX | PI5A3157BZUEX | PI5A3157BZUEX | PI5A3157BZUEX |
| Product Name | 13OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157BZUEX | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 0.1500 ohms | 11 ohms | 13 ohms | 0.1500 ohms | 13 ohms | |
| Bandwidth | 250 MHz | 350 MHz | 250 MHz | 250 MHz | 250 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 6-UFDFN | 6-UFDFN |