1 Circuit IC Switch 2:1 13Ohm 6-UDFN (1x1)
IC SWITCH SPDT 6-UDFN
1 Circuit IC Switch 2:1 13Ohm 6-UDFN (1x1)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A3157BZUE+DMX-ND | PI5A3157BZUE+DMX | PI5A3157BZUE+DMX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||
| Ron | 11 ohms | 0.1500 ohms | 13 ohms |
| Bandwidth | 350 MHz | 250 MHz | 250 MHz |
| tON | 5.2 ns |