Manufacturer: Diodes Incorporated
Win Source Part Number: 348036-PI5A3157BC6EX
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 2.3pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC SWITCH SPDTX1 13OHM SOT363-6
IC SWITCH SPDTX1 13OHM SOT363-6
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
IC SWITCH SPDTX1 13OHM SOT363-6 Product overview: PI5A3157BC6EX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 13OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3157BC6EX can be used for catalog matching and distributor lookup.
IC SWITCH CMOS SPDT SC70-6
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 348036-PI5A3157BC6EX | 31-PI5A3157BC6EXCT-ND | 747-PI5A3157BC6EX | PI5A3157BC6EX | PI5A3157BC6EX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3157BC6EX | Analog Switches, Multiplexers, Demultiplexers | 13OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 250 MHz | 350 MHz | 250 MHz | 250 MHz | 250 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | 2x1 |