IC SWITCH SPDT SC70-6
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A3157BC6EX-1507 | PI5A3157BC6EX-1507 | PI5A3157BC6EX-1507 |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.1500 ohms | 13 ohms | 13 ohms |
| Bandwidth | 250 MHz | 250 MHz | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||
| tON | 5.2 ns |