IC SWITCH SPDT SC70-6
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 13Ohm SOT-363-6 (SC-70)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A3157BC6E+DMX | PI5A3157BC6E+DMX | PI5A3157BC6E+DMX |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||
| Ron | 13 ohms | 0.1500 ohms | 13 ohms |
| tON | 5.2 ns | ||
| tOFF | 3.5 ns |