IC SWITCH SPDT X 2 15OHM 10UQFN
IC SWITCH SPDT X 2 15OHM 10UQFN
IC SWITCH SPDT X 2 15OHM 10UQFN
2 Circuit IC Switch 2:1 15Ohm 10-UQFN (1.5x2)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI5A23157ZUAEXDKR-ND | PI5A23157ZUAEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | |
| Ron | 15 ohms | 15 ohms |
| Bandwidth | 220 MHz | 220 MHz |
| tON | 12 ns |