2 Circuit IC Switch 1:1 10Ohm 8-MSOP
IC SWITCH SPST-NCX2 10OHM 8MSOP Product overview: PI5A127UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A127UEX can be used for catalog matching and distributor lookup.
IC ANALOG SWITCH SPST DUAL 8MSOP
2 Circuit IC Switch 1:1 10Ohm 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A127UEX-ND | 747-PI5A127UEX | PI5A127UEX | PI5A127UEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 2 to 6 volts | |||
| Ron | 10 ohms | 0.2000 ohms | 0.2000 ohms | 10 ohms |
| Bandwidth | 326 MHz | 326 MHz | 326 MHz | 326 MHz |