The PI5A124 is a single-supply analog switch designed for operation within a voltage range of +2V to +6V, making it suitable for various applications including audio and video switching, telecommunications, and portable instrumentation. It features a rail-to-rail analog signal dynamic range and low on-resistance of 6,Ѷ typical at a 5V supply, which minimizes distortion and error voltages. The device offers fast switching speeds with a typical turn-on time of 10ns and a wide -3dB bandwidth of 326 MHz. This analog switch is capable of handling high current channels exceeding 100mA and is TTL/CMOS logic compatible, ensuring versatility in digital applications. It operates over an industrial temperature range of -40°C to +85°C and is available in a compact 6-pin SOT23 package, which helps minimize board area. The low power consumption of 0.5µW typical further enhances its suitability for battery-powered devices. The product is also RoHS compliant, aligning with environmental standards.
IC SWITCH SPDT X 1 10OHM SOT23-6 Product overview: PI5A124TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A124TEX can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 10Ohm SOT-23-6
1 Circuit IC Switch 2:1 10Ohm SOT-23-6
1 Circuit IC Switch 2:1 10Ohm SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 026730-PI5A124TEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 326MHz
Charge Injection: 1.6pC
Crosstalk: -43dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 7ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 200pA (Typ)
Alternative Parts (Cross-Reference): NLAS4599DTT1G; STG719STR; PI5A124TEX; PI5A124TX;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT SOT23-6
IC SWITCH SPDT SOT23-6
1 Circuit IC Switch 2:1 10Ohm SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI5A124TEX | PI5A124TEXTR-ND | 026730-PI5A124TEX | PI5A124TEX | PI5A124TEX | PI5A124TEX |
| Product Name | 10OHM SOT23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A124TEX | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 0.2000 ohms | 10 ohms | 10 ohms | 0.2000 ohms | 10 ohms | |
| Bandwidth | 326 MHz | 326 MHz | 326 MHz | 326 MHz | 326 MHz | |
| Min Operating Current | 1.00E-3 mA |