DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PI5A121TEX

Description
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A121TEX-ND
Analog Switches, Multiplexers, Demultiplexers PI5A121TEX-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX - 1087981-PI5A121TEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX
1087981-PI5A121TEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX 1087981-PI5A121TEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087981-PI5A121TEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 326MHz Charge Injection: 1.6pC Crosstalk: -43dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 200pA (Typ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087981-PI5A121TEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 326MHz
Charge Injection: 1.6pC
Crosstalk: -43dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 7ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 200pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10OHM SOT23 Analog Switch and Multiplexer IC
747-PI5A121TEX
10OHM SOT23 Analog Switch and Multiplexer IC 747-PI5A121TEX
IC SWITCH SPST-NOX1 10OHM SOT23 Product overview: PI5A121TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A121TEX can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX1 10OHM SOT23 Product overview: PI5A121TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A121TEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A121TEX
Analog Switches, Multiplexers, Demultiplexers PI5A121TEX
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A121TEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A121TEX
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A121TEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A121TEX
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5A121TEX-ND 1087981-PI5A121TEX 747-PI5A121TEX PI5A121TEX PI5A121TEX PI5A121TEX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A121TEX 10OHM SOT23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 10 ohms 0.2000 ohms 10 ohms 10 ohms 0.2000 ohms
Bandwidth 326 MHz 326 MHz 326 MHz 326 MHz 326 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Specs
Package Type Bulk
View Details
Dual TSSOP Analog Switch and Multiplexer IC - 743-74AHCT139PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers