DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX PI5A100WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087979-PI5A100WEX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 230MHz Charge Injection: 10pC (Max) Crosstalk: -100dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 8pF, 14pF Max Leakage Current (IS off): 10μA (Typ) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087979-PI5A100WEX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 230MHz Charge Injection: 10pC (Max) Crosstalk: -100dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 8pF, 14pF Max Leakage Current (IS off): 10μA (Typ) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX - 1087979-PI5A100WEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX
1087979-PI5A100WEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX 1087979-PI5A100WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087979-PI5A100WEX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 230MHz Charge Injection: 10pC (Max) Crosstalk: -100dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 8pF, 14pF Max Leakage Current (IS off): 10μA (Typ) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087979-PI5A100WEX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 230MHz
Charge Injection: 10pC (Max)
Crosstalk: -100dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 7ns
Channel Capacitance(CS off, CD off): 8pF, 14pF
Max Leakage Current (IS off): 10μA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A100WEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A100WEXDIDKR-ND
Analog Switches, Multiplexers, Demultiplexers PI5A100WEXDIDKR-ND
4 Circuit IC Switch 2:1 10Ohm 16-SOIC

4 Circuit IC Switch 2:1 10Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A100WEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A100WEXDICT-ND
Analog Switches, Multiplexers, Demultiplexers PI5A100WEXDICT-ND
4 Circuit IC Switch 2:1 10Ohm 16-SOIC

4 Circuit IC Switch 2:1 10Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A100WEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A100WEXDITR-ND
Analog Switches, Multiplexers, Demultiplexers PI5A100WEXDITR-ND
4 Circuit IC Switch 2:1 10Ohm 16-SOIC

4 Circuit IC Switch 2:1 10Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
10OHM Analog Switch and Multiplexer IC
747-PI5A100WEX
10OHM Analog Switch and Multiplexer IC 747-PI5A100WEX
IC SWITCH SPDT X 4 10OHM 16SOIC Product overview: PI5A100WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A100WEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 4 10OHM 16SOIC Product overview: PI5A100WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A100WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A100WEX
Analog Switches, Multiplexers, Demultiplexers PI5A100WEX
4 Circuit IC Switch 2:1 10Ohm 16-SOIC

4 Circuit IC Switch 2:1 10Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A100WEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A100WEX
IC SWITCH QUAD SPDT 16SOIC

IC SWITCH QUAD SPDT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1087979-PI5A100WEX PI5A100WEXDIDKR-ND 747-PI5A100WEX PI5A100WEX PI5A100WEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WEX Analog Switches, Multiplexers, Demultiplexers 10OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC Tape & Reel (TR) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G158GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details