The PI5A100WE is a quad single-pole double-throw (SPDT) CMOS analog switch designed for operation with a single supply voltage ranging from +2V to +6V. It features a low on-resistance of 6,Ѷ typical at a 5V supply, which minimizes distortion and error voltages. The device offers rail-to-rail analog signal dynamic range and is characterized by low charge injection (6pC typical), ensuring reduced glitch errors during switching. This switch is suitable for high-speed applications with a typical turn-on time of 8ns and low crosstalk of -100dB at 10 MHz. It can handle high current channel capability of over 100mA and is TTL/CMOS logic compatible, making it versatile for various applications including audio and video switching, LAN switches, and telecommunications systems. The PI5A100WE is available in both 16-pin SOIC and QSOP packages and operates over an industrial temperature range of -40°C to +85°C.
Manufacturer: Diodes Incorporated
Win Source Part Number: 889181-PI5A100WE
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: PI5A100
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
IC SWITCH SPDT X 4 10OHM 16SOIC Product overview: PI5A100WE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A100WE can be used for catalog matching and distributor lookup.
Analog Switch Quad SPDT 16-Pin SOIC
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
IC SWITCH QUAD SPDT 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 889181-PI5A100WE | PI5A100WE-ND | 747-PI5A100WE | 233-PI5A100WE | PI5A100WE | PI5A100WE |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100WE | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Analog Switch Quad SPDT 16-Pin SOIC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tube | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 2x1 | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 3.3 volts | |||
| Ron | 10 ohms | 0.8000 ohms | 8.00E-4 ohms | 10 ohms | 0.8000 ohms |