The PI5A100QEX is a quad single-pole double-throw (4SPDT) CMOS analog switch designed for single supply operation within a voltage range of +2V to +6V. It features a rail-to-rail analog signal dynamic range and low on-resistance of 6,Ѷ typical at a 5V supply, which minimizes distortion and error voltages. The device offers on-resistance matching between channels of 0.4,Ѷ typical and flatness of less than 2,Ѷ, ensuring consistent performance across multiple channels. This switch is characterized by low charge injection (6pC typical), which reduces glitch errors, and fast switching speeds with a typical turn-on time of 8ns. It exhibits low crosstalk at -100dB and low off-isolation at -57dB at 10 MHz, making it suitable for high-frequency applications. The PI5A100QEX can handle high current capabilities exceeding 100mA and is compatible with TTL/CMOS logic levels, contributing to its versatility in various applications such as audio and video switching, LAN switches, and telecommunications systems. The device is available in both 16-pin SOIC (W) and QSOP (Q) packages and operates over an industrial temperature range of -40°C to +85°C. Its low power consumption of 0.5µW typical further enhances its suitability for battery-powered systems.
4 Circuit IC Switch 2:1 10Ohm 16-QSOP
4 Circuit IC Switch 2:1 10Ohm 16-QSOP
4 Circuit IC Switch 2:1 10Ohm 16-QSOP
IC SWITCH SPDT X 4 10OHM 16QSOP Product overview: PI5A100QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A100QEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061571-PI5A100QEX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 230MHz
Charge Injection: 10pC (Max)
Crosstalk: -100dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 7ns
Channel Capacitance(CS off, CD off): 8pF, 14pF
Max Leakage Current (IS off): 10μA (Typ)
Alternative Parts (Cross-Reference): TS5V330CPWR; FSAV450QSC; FSAV450MTC;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 2:1 10Ohm 16-QSOP
IC SWITCH QUAD SPDT 16QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A100QEXCT-ND | 747-PI5A100QEX | 061571-PI5A100QEX | PI5A100QEX | PI5A100QEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A100QEX | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 10 ohms | 0.8000 ohms | 10 ohms | 0.8000 ohms | |
| Bandwidth | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |
| tON | 15 ns |